CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-3/4 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
TA MODEL
ILSCO Corporation
Done
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-3/4 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
TA MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-3/4 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
2 PAD HOLE(S)
STRAIGHT PAD TYPE
1/2 INCH HEX SCREW TYPE
TEMPERATURE RATING 90 DEG C
PACKAGING QUANTITY 3
TA MODEL
CHAMFERED WIRE ENTRY TYPE
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
4-3/4 INCH OVERALL LENGTH
300 KCMIL MIN. CONDUCTOR SIZE
800 KCMIL MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
3-1/8 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE