ILSCO Corporation Tap Adapter with Lug PTT-2R-0-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1.87 INCH L X 0.75 INCH W X 1 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 3/8 INCH DIA X 3 INCH L STUD SIZE ELECTROLYTIC PURE COPPER STUD MATERIAL ROHS COMPATIBLE SCREW SIZE 3/16 INCH HEX TORQUE RATING 200 LB-INCH VOLTAGE RATING 600 V PTT MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1.87 INCH L X 0.75 INCH W X 1 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 3/8 INCH DIA X 3 INCH L STUD SIZE ELECTROLYTIC PURE COPPER STUD MATERIAL ROHS COMPATIBLE SCREW SIZE 3/16 INCH HEX TORQUE RATING 200 LB-INCH VOLTAGE RATING 600 V PTT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Adapter with Lug - PTT-2R-0-Z - ILSCO Corporation
Cincinnati, OH, USA
Tap Adapter with Lug
PTT-2R-0-Z
Tap Adapter with Lug PTT-2R-0-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1.87 INCH L X 0.75 INCH W X 1 INCH H SIZE 14 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 2 CONDUCTOR(S) 3/8 INCH DIA X 3 INCH L STUD SIZE ELECTROLYTIC PURE COPPER STUD MATERIAL ROHS COMPATIBLE SCREW SIZE 3/16 INCH HEX TORQUE RATING 200 LB-INCH VOLTAGE RATING 600 V PTT MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1.87 INCH L X 0.75 INCH W X 1 INCH H SIZE
  • 14 AWG MIN. CONDUCTOR SIZE
  • 1/0 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH DIA X 3 INCH L STUD SIZE
  • ELECTROLYTIC PURE COPPER STUD MATERIAL
  • ROHS COMPATIBLE
  • SCREW SIZE 3/16 INCH HEX
  • TORQUE RATING 200 LB-INCH
  • VOLTAGE RATING 600 V
  • PTT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PTT-2R-0-Z
Product Name Tap Adapter with Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details