ILSCO Corporation Service Entrance Sleeve PICS-846

Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), YELLOW (B) P840 MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), YELLOW (B) P840 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-846 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-846
Service Entrance Sleeve PICS-846
PRE-INSULATED ALUMINUM MATERIAL 5-1/2 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 840 DIE INDEX 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE 1/0 AWG SIDE B ACSR CONDUCTOR SIZE 2/0 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GRAY (A), YELLOW (B) P840 MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 5-1/2 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 840 DIE INDEX
  • 1/0 AWG OR 2/0 AWG (COMPACT) STRANDED SIDE B AL/CU CONDUCTOR SIZE
  • 2/0 AWG OR 3/0 AWG (COMPACT) STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 1/0 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2/0 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR GRAY (A), YELLOW (B)
  • P840 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-846
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details
Ring Terminals - 1788596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details