ILSCO Corporation Mechanical Cable Lug TA-500-S

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH (1) 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE (1) 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH LENGTH X 1-5/16 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-3/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH (1) 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE (1) 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH LENGTH X 1-5/16 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-3/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-500-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-500-S
Mechanical Cable Lug TA-500-S
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-13/16 INCH OVERALL LENGTH (1) 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE (1) 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH LENGTH X 1-5/16 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 1/2 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 2-3/16 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-13/16 INCH OVERALL LENGTH
  • (1) 4 AWG, (2) 1/0 AWG MIN. CONDUCTOR SIZE
  • (1) 600 KCMIL, (2) 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/2 INCH LENGTH X 1-5/16 INCH WIDTH X 5/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 1/2 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 2-3/16 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-500-S - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-500-S
ILSC Mechanical Lugs TA-500-S
AL MECH 600-4 13/32 T UL CSA

AL MECH 600-4 13/32 T UL CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-500-S TA-500-S
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Terminal Posts - 1796907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details