ILSCO Corporation Mechanical Cable Lug T4A4-250N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 3-49/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE T4A4 MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 3-49/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE T4A4 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T4A4-250N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T4A4-250N
Mechanical Cable Lug T4A4-250N
CHAMFERED WIRE ENTRY TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G/486A/486B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 3-49/64 INCH W X 5/16 INCH THK PAD SIZE 4 PAD HOLE(S) 5/16 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C TYPE T4A4 MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G/486A/486B, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 3-49/64 INCH W X 5/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 5/16 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • TYPE T4A4 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T4A4-250N
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details