ILSCO Corporation Mechanical Cable Lug SLU-300

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-300 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-300
Mechanical Cable Lug SLU-300
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-1/2 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 18 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-1/2 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 2-5/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 18
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-300
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details