ILSCO Corporation Mechanical Cable Lug T3A4-2

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-11/16 INCH L X 1-19/32 INCH W X 3/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-11/16 INCH L X 1-19/32 INCH W X 3/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A4-2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A4-2
Mechanical Cable Lug T3A4-2
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-11/16 INCH L X 1-19/32 INCH W X 3/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE SIZE 5/8 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 6 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-11/16 INCH L X 1-19/32 INCH W X 3/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 5/8 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 6
  • T3A MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number T3A4-2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details