ILSCO Corporation Spade Mount Terminal Lug USGL-600R106

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 8.69 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (10) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 8.69 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (10) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-600R106 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-600R106
Spade Mount Terminal Lug USGL-600R106
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.35 INCH L X 8.69 INCH W X 1.69 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (6) 2 AWG TO 600 KCMIL CONDUCTOR SIZE (10) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5.35 INCH L X 8.69 INCH W X 1.69 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (6) 2 AWG TO 600 KCMIL CONDUCTOR SIZE
  • (10) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TEMPERATURE RATING 90 DEG C
  • APPROVAL UL
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-600R106
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details