ILSCO Corporation Mechanical Multiple Cable Tap PTA2-750-500-W/C

Description
(2) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (2) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES INSULATING COVER SIZE 4-3/32 INCH W X 1-5/16 INCH D X 3-5/8 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
Datasheet
Description
(2) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (2) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES INSULATING COVER SIZE 4-3/32 INCH W X 1-5/16 INCH D X 3-5/8 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PTA2-750-500-W/C - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PTA2-750-500-W/C
Mechanical Multiple Cable Tap PTA2-750-500-W/C
(2) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE (2) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) IN-LINE CABLE ENTRY ROHS COMPLIANT INCLUDES INSULATING COVER SIZE 4-3/32 INCH W X 1-5/16 INCH D X 3-5/8 INCH H SCREW SIZE 3/8 INCH HEX (MAIN/TAP) NUMBER OF PORTS (MAIN) 2 TEMPERATURE RATING 90 DEG C PTA MODEL
  • (2) 350 KCMIL (MAIN), (2) 4 AWG (TAP) MIN. CONDUCTOR SIZE
  • (2) 750 KCMIL (MAIN), (2) 500 KCMIL (TAP) MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 2 PORT(S)
  • IN-LINE CABLE ENTRY
  • ROHS COMPLIANT
  • INCLUDES INSULATING COVER
  • SIZE 4-3/32 INCH W X 1-5/16 INCH D X 3-5/8 INCH H
  • SCREW SIZE 3/8 INCH HEX (MAIN/TAP)
  • NUMBER OF PORTS (MAIN) 2
  • TEMPERATURE RATING 90 DEG C
  • PTA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PTA2-750-500-W/C
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details