ILSCO Corporation Spade Mount Terminal Lug USGL-350R43

Description
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 4 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 4 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-350R43 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-350R43
Spade Mount Terminal Lug USGL-350R43
CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 4 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (3) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (4) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1 3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND APPROVAL UL 486A, UL 486B SCREW MATERIAL HIGH STRENGTH ALUMINUM VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 4 USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061 T6 ALUMINUM ALLOY MATERIAL
  • 4.69 INCH L X 4 INCH W X 1.56 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (3) 6 AWG TO 350 KCMIL CONDUCTOR SIZE
  • (4) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1 3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • APPROVAL UL 486A, UL 486B
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 4
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-350R43
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Quick Disconnects - 1-1627154-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Ferrules - 2851.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers