ILSCO Corporation Service Entrance Sleeve PICS-71

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), BLUE (B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), BLUE (B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-71 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-71
Service Entrance Sleeve PICS-71
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE 6 AWG SIDE B ACSR CONDUCTOR SIZE 2 AWG SIDE A ACSR CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR RED (A), BLUE (B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • ACSR, COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 6 AWG STRANDED TO 4 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 2 TO 1 AWG STRANDED SIDE A AL/CU CONDUCTOR SIZE
  • 6 AWG SIDE B ACSR CONDUCTOR SIZE
  • 2 AWG SIDE A ACSR CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR RED (A), BLUE (B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-71
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1595-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2220.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details