TTGC-3 -- GROUNDING CONNECTOR
ILSCO Corporation
Grounding Connector
TTGC-3
Description
BRONZE MATERIAL
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Description
BRONZE MATERIAL
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Datasheet
Suppliers
BRONZE MATERIAL
1 9/16 INCH
1 3/64 INCH
1 3/8 INCH
TRANSFORMER APPLICATION
10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
- BRONZE MATERIAL
- 1 9/16 INCH
- 1 3/64 INCH
- 1 3/8 INCH
- TRANSFORMER APPLICATION
- 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE
- ILSCO[R] BRAND
- STUD SIZE 1/2 INCH-13 TPI
- PACKAGING QUANTITY 25
- TTGC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
TTGC-3 |
|
Product Name
|
Grounding Connector |
|
Terminal Type
|
Grounding Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal
Material
Copper
Features
Insulated
View Details
Terminal Type
Crocodile Clips
Material
Nickel Plated
Features
RoHS; Insulated
View Details