ILSCO Corporation Compression Overhead Sleeve UCS-3/0-Z

Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 3/0 AWG AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 1/2 INCH OUTER DIAMETER 29/32 INCH UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 3/0 AWG AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 1/2 INCH OUTER DIAMETER 29/32 INCH UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-3/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-3/0-Z
Compression Overhead Sleeve UCS-3/0-Z
SOLID CENTER BARRIER TYPE 4 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 13 DIE INDEX 3/0 AWG AL/CU CONDUCTOR SIZE ILSCO[R] BRAND PACKAGING QUANTITY 10 TEMPERATURE RATING 90 DEG C INNER DIAMETER 1/2 INCH OUTER DIAMETER 29/32 INCH UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 4 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 13 DIE INDEX
  • 3/0 AWG AL/CU CONDUCTOR SIZE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 10
  • TEMPERATURE RATING 90 DEG C
  • INNER DIAMETER 1/2 INCH
  • OUTER DIAMETER 29/32 INCH
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-3/0-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details