ILSCO Corporation Mechanical Cable Splice SPAR-250

Description
IN-LINE TYPE 5.67 INCH L X 2.41 INCH W X 1.29 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 5/16 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet
Description
IN-LINE TYPE 5.67 INCH L X 2.41 INCH W X 1.29 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 5/16 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPAR-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPAR-250
Mechanical Cable Splice SPAR-250
IN-LINE TYPE 5.67 INCH L X 2.41 INCH W X 1.29 INCH H SIZE 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING CLEAR INSULATED INSULATION TYPE 5/16 INCH DIA SCREW SIZE 2 SCREW(S) ROCKETSPLICE[R] BRAND TEMPERATURE RATING -45 DEG C SPAR MODEL
  • IN-LINE TYPE
  • 5.67 INCH L X 2.41 INCH W X 1.29 INCH H SIZE
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • CLEAR INSULATED INSULATION TYPE
  • 5/16 INCH DIA SCREW SIZE
  • 2 SCREW(S)
  • ROCKETSPLICE[R] BRAND
  • TEMPERATURE RATING -45 DEG C
  • SPAR MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPAR-250
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Single Turret Terminal - 1572-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Dual Wire Ferrules - 2779.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details