ILSCO Corporation Compression Cable Tap ULT-7-Z

Description
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.826 INCH L X 0.614 INCH W X 1.047 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet
Description
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.826 INCH L X 0.614 INCH W X 1.047 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - ULT-7-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
ULT-7-Z
Compression Cable Tap ULT-7-Z
2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE 2 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B APPROVAL 600 V VOLTAGE RATING HIGH STRENGTH COPPER ALLOY BODY MATERIAL C DIE INDEX SIZE 0.826 INCH L X 0.614 INCH W X 1.047 INCH H TEMPERATURE RATING 90 DEG C ULT MODEL
  • 2 AWG SOLID/STRANDED MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MAX. RUN CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID/STRANDED MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH COPPER ALLOY BODY MATERIAL
  • C DIE INDEX
  • SIZE 0.826 INCH L X 0.614 INCH W X 1.047 INCH H
  • TEMPERATURE RATING 90 DEG C
  • ULT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number ULT-7-Z
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-100605-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details