ILSCO Corporation Mechanical Cable Lug TA-6-S

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH LENGTH X 3/8 INCH WIDTH X 3/32 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 41/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH LENGTH X 3/8 INCH WIDTH X 3/32 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 41/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-6-S - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-6-S
Mechanical Cable Lug TA-6-S
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 11/16 INCH LENGTH X 3/8 INCH WIDTH X 3/32 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) SLOTTED HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 41/64 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-1/16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 11/16 INCH LENGTH X 3/8 INCH WIDTH X 3/32 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • SLOTTED HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 41/64 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-6-S - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-6-S
ILSC Mechanical Lugs TA-6-S
Mechanical Lug, 4-14AWG, (1)1/4in.

Mechanical Lug, 4-14AWG, (1)1/4in.

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-6-S TA-6-S
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details