ILSCO Corporation Bar To Flat Surface Post SPDL-9

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDL MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDL-9 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDL-9
Bar To Flat Surface Post SPDL-9
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 1/2 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDL MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1 5/16 INCH BODY HEX SIZE
  • 1 11/16 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.715 TO 0.373 INCH
  • SPDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDL-9
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Quick Disconnects - 1-1627025-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details