ILSCO Corporation Mechanical Multiple Cable Tap PBTD-7-500-M

Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 3.031 INCH W X 3.19 INCH H SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 3.031 INCH W X 3.19 INCH H SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTD-7-500-M - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTD-7-500-M
Mechanical Multiple Cable Tap PBTD-7-500-M
4 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 7 PORT(S) 2 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 11.748 INCH L X 3.031 INCH W X 3.19 INCH H SCREW SIZE 3/8 INCH HEX MOUNTING HOLE SIZE 5/16 INCH TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTD MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 7 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 11.748 INCH L X 3.031 INCH W X 3.19 INCH H
  • SCREW SIZE 3/8 INCH HEX
  • MOUNTING HOLE SIZE 5/16 INCH
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTD MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTD-7-500-M
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details