ILSCO Corporation Mechanical Cable Lug TA-600

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-13/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-13/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-600 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-600
Mechanical Cable Lug TA-600
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3-3/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-13/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 12 TA MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-13/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 12
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-600 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-600
ILSC Mechanical Lugs TA-600
Mechanical Lug, 600MCM-2AWG, (1)3/8in.

Mechanical Lug, 600MCM-2AWG, (1)3/8in.

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-600 TA-600
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details