ILSCO Corporation Mechanical Multiple Cable Tap PBTS-13-250

Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-13-250 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-13-250
Mechanical Multiple Cable Tap PBTS-13-250
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 13 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND SIZE 12 INCH L X 1.91 INCH W X 2.17 INCH H CURRENT RATING 290 AMPERE SCREW SIZE 5/16 INCH HEX TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS PBTS MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 13 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • SIZE 12 INCH L X 1.91 INCH W X 2.17 INCH H
  • CURRENT RATING 290 AMPERE
  • SCREW SIZE 5/16 INCH HEX
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • FEATURES CHEMICAL RESISTANT, BLACK COVER, REMOVABLE PLUGS
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-13-250
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details