ILSCO Corporation Mechanical Cable Lug SX-12

Description
HIGH STRENGTH COPPER MATERIAL 9/32 INCH OVERALL LENGTH 12 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 3/8 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet
Description
HIGH STRENGTH COPPER MATERIAL 9/32 INCH OVERALL LENGTH 12 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 3/8 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SX-12 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SX-12
Mechanical Cable Lug SX-12
HIGH STRENGTH COPPER MATERIAL 9/32 INCH OVERALL LENGTH 12 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) SIZE 1/4 INCH W X 3/8 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
  • HIGH STRENGTH COPPER MATERIAL
  • 9/32 INCH OVERALL LENGTH
  • 12 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • SIZE 1/4 INCH W X 3/8 INCH H
  • VOLTAGE RATING 2000 V
  • PACKAGING QUANTITY 100
  • SX MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SX-12
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details