ILSCO Corporation Transformer Termination Kit TLK-4

Description
(18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 500 KVA 3-PHASE TRANSFORMER TYPE 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (18) 3/8 INCH-16 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet
Description
(18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 500 KVA 3-PHASE TRANSFORMER TYPE 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (18) 3/8 INCH-16 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Termination Kit - TLK-4 - ILSCO Corporation
Cincinnati, OH, USA
Transformer Termination Kit
TLK-4
Transformer Termination Kit TLK-4
(18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 500 KVA 3-PHASE TRANSFORMER TYPE 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (18) 3/8 INCH-16 TPI NUT SIZE APPROVAL UL, CSA TLK MODEL
  • (18) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE
  • ALUMINUM/COPPER WIRE TYPE
  • 500 KVA 3-PHASE TRANSFORMER TYPE
  • 29 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE
  • (18) 3/8 INCH-16 TPI NUT SIZE
  • APPROVAL UL, CSA
  • TLK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TLK-4
Product Name Transformer Termination Kit
Terminal Type Transformer Termination Kit
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Tin
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details