ILSCO Corporation Mechanical Cable Splice SPA-1000

Description
IN-LINE TYPE 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 1-1/8 INCH DIA SCREW SIZE 6 SCREW(S) 9/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
IN-LINE TYPE 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 1-1/8 INCH DIA SCREW SIZE 6 SCREW(S) 9/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-1000 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-1000
Mechanical Cable Splice SPA-1000
IN-LINE TYPE 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE 500 KCMIL MIN. CONDUCTOR SIZE 1000 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 2000 V VOLTAGE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 1-1/8 INCH DIA SCREW SIZE 6 SCREW(S) 9/16 INCH HEX SIZE TEMPERATURE RATING 90 DEG C SPA MODEL
  • IN-LINE TYPE
  • 8-11/16 INCH L X 1-3/4 INCH W X 1-3/4 INCH H SIZE
  • 500 KCMIL MIN. CONDUCTOR SIZE
  • 1000 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 1-1/8 INCH DIA SCREW SIZE
  • 6 SCREW(S)
  • 9/16 INCH HEX SIZE
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-1000
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7698-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 1-160655-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details