ILSCO Corporation Mechanical Cable Lug SLUH-90

Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-31/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 27/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLUH MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-31/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 27/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLUH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLUH-90 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLUH-90
Mechanical Cable Lug SLUH-90
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 1-31/64 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 5/8 INCH L X 1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE SLOT SCREW TYPE SIZE 27/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 100 SLUH MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 1-31/64 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 5/8 INCH L X 1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • SLOT SCREW TYPE
  • SIZE 27/32 INCH H
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 100
  • SLUH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLUH-90
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Quick Disconnects - 1-1627057-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details