ILSCO Corporation Spade Mount Terminal Lug USGL-350R21

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 1.5 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 1.5 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Mount Terminal Lug - USGL-350R21 - ILSCO Corporation
Cincinnati, OH, USA
Spade Mount Terminal Lug
USGL-350R21
Spade Mount Terminal Lug USGL-350R21
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.69 INCH L X 1.5 INCH W X 1.56 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) 6 AWG TO 350 KCMIL CONDUCTOR SIZE (2) 1/2 INCH MOUNTING HOLE SIZE 5/16 INCH HEX SCREW TYPE 1-3/4 INCH MOUNTING HOLE SPACING CLEARTRAX[R] BRAND ROHS COMPLIANT VOLTAGE RATING 2000 V SCREW MATERIAL HIGH STRENGTH ALUMINUM TEMPERATURE RATING 90 DEG C APPROVAL UL USGL MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.69 INCH L X 1.5 INCH W X 1.56 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • (1) 6 AWG TO 350 KCMIL CONDUCTOR SIZE
  • (2) 1/2 INCH MOUNTING HOLE SIZE
  • 5/16 INCH HEX SCREW TYPE
  • 1-3/4 INCH MOUNTING HOLE SPACING
  • CLEARTRAX[R] BRAND
  • ROHS COMPLIANT
  • VOLTAGE RATING 2000 V
  • SCREW MATERIAL HIGH STRENGTH ALUMINUM
  • TEMPERATURE RATING 90 DEG C
  • APPROVAL UL
  • USGL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number USGL-350R21
Product Name Spade Mount Terminal Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal, Wide Roll Eyelet, 0.045In, Though Hole; Tab Size Metric Keystone - 62W4998 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Insulated Ferrules - 2204.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details