ILSCO Corporation Service Entrance Sleeve PICS-61

Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED TO 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GREEN (A/B) PICS MODEL
Datasheet
Description
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED TO 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GREEN (A/B) PICS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Service Entrance Sleeve - PICS-61 - ILSCO Corporation
Cincinnati, OH, USA
Service Entrance Sleeve
PICS-61
Service Entrance Sleeve PICS-61
PRE-INSULATED ALUMINUM MATERIAL 2-7/8 INCH COPPER, ALUMINUM CONDUCTOR MATERIAL 5/8 OR BG DIE INDEX 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE 8 AWG STRANDED TO 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE ROHS COMPATIBLE APPLICABLE STANDARD ANSI C119.4, RUS END CAP MATERIAL CONCAVE POLYETHYLENE CAP COLOR GREEN (A/B) PICS MODEL
  • PRE-INSULATED ALUMINUM MATERIAL
  • 2-7/8 INCH
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • 5/8 OR BG DIE INDEX
  • 8 AWG STRANDED TO 6 AWG SOLID SIDE B AL/CU CONDUCTOR SIZE
  • 8 AWG STRANDED TO 6 AWG SOLID SIDE A AL/CU CONDUCTOR SIZE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ANSI C119.4, RUS
  • END CAP MATERIAL CONCAVE POLYETHYLENE
  • CAP COLOR GREEN (A/B)
  • PICS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PICS-61
Product Name Service Entrance Sleeve
Terminal Type Service Entrance Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2202.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1788652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 102100-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details