ILSCO Corporation Compression Cable Tap TWCTR4T12

Description
6 AWG MIN. RUN CONDUCTOR SIZE 4 AWG MAX. RUN CONDUCTOR SIZE 12 AWG MIN. TAP CONDUCTOR SIZE 6 AWG MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 486A/B APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL 10 DIE INDEX DIE COLOR CODE BROWN OVERALL LENGTH 1.21 INCH STRIP LENGTH 1.273 INCH TWCT MODEL
Description
6 AWG MIN. RUN CONDUCTOR SIZE 4 AWG MAX. RUN CONDUCTOR SIZE 12 AWG MIN. TAP CONDUCTOR SIZE 6 AWG MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 486A/B APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL 10 DIE INDEX DIE COLOR CODE BROWN OVERALL LENGTH 1.21 INCH STRIP LENGTH 1.273 INCH TWCT MODEL

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - TWCTR4T12 - ILSCO Corporation
Cincinnati, OH, USA
Compression Cable Tap
TWCTR4T12
Compression Cable Tap TWCTR4T12
6 AWG MIN. RUN CONDUCTOR SIZE 4 AWG MAX. RUN CONDUCTOR SIZE 12 AWG MIN. TAP CONDUCTOR SIZE 6 AWG MAX. TAP CONDUCTOR SIZE C SHAPE COPPER CONDUCTOR MATERIAL UL 467, UL 486A/B APPROVAL HIGH CONDUCTIVITY COPPER BODY MATERIAL 10 DIE INDEX DIE COLOR CODE BROWN OVERALL LENGTH 1.21 INCH STRIP LENGTH 1.273 INCH TWCT MODEL
  • 6 AWG MIN. RUN CONDUCTOR SIZE
  • 4 AWG MAX. RUN CONDUCTOR SIZE
  • 12 AWG MIN. TAP CONDUCTOR SIZE
  • 6 AWG MAX. TAP CONDUCTOR SIZE
  • C SHAPE
  • COPPER CONDUCTOR MATERIAL
  • UL 467, UL 486A/B APPROVAL
  • HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 10 DIE INDEX
  • DIE COLOR CODE BROWN
  • OVERALL LENGTH 1.21 INCH
  • STRIP LENGTH 1.273 INCH
  • TWCT MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TWCTR4T12
Product Name Compression Cable Tap
Terminal Type Wire Lug; Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7698-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Dual Wire Ferrules - 2777.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
2 suppliers
Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details