ILSCO Corporation Transformer Termination Kit TLK-3

Description
(3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA 3-PHASE TRANSFORMER TYPE 3 TERMINAL (6 AWG TO 250 KCMIL), 22 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (3) 1/4 INCH-20 TPI, (16) 3/8 INCH-16 TPI NUT SIZE 3/8 INCH FLAT WASHER TYPE APPROVAL UL, CSA TLK MODEL
Datasheet
Description
(3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA 3-PHASE TRANSFORMER TYPE 3 TERMINAL (6 AWG TO 250 KCMIL), 22 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (3) 1/4 INCH-20 TPI, (16) 3/8 INCH-16 TPI NUT SIZE 3/8 INCH FLAT WASHER TYPE APPROVAL UL, CSA TLK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer Termination Kit - TLK-3 - ILSCO Corporation
Cincinnati, OH, USA
Transformer Termination Kit
TLK-3
Transformer Termination Kit TLK-3
(3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE ALUMINUM/COPPER WIRE TYPE 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA 3-PHASE TRANSFORMER TYPE 3 TERMINAL (6 AWG TO 250 KCMIL), 22 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE (3) 1/4 INCH-20 TPI, (16) 3/8 INCH-16 TPI NUT SIZE 3/8 INCH FLAT WASHER TYPE APPROVAL UL, CSA TLK MODEL
  • (3) 1/4 INCH-20 TPI X 3/4 INCH L, (16) 3/8 INCH-16 TPI X 2 INCH L BOLT SIZE
  • ALUMINUM/COPPER WIRE TYPE
  • 100 TO 167 KVA 1-PHASE, 150 TO 300 KVA 3-PHASE TRANSFORMER TYPE
  • 3 TERMINAL (6 AWG TO 250 KCMIL), 22 TERMINAL (2 AWG TO 600 KCMIL) TERMINAL SIZE
  • (3) 1/4 INCH-20 TPI, (16) 3/8 INCH-16 TPI NUT SIZE
  • 3/8 INCH FLAT WASHER TYPE
  • APPROVAL UL, CSA
  • TLK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number TLK-3
Product Name Transformer Termination Kit
Terminal Type Transformer Termination Kit
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.2500 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details