ILSCO Corporation Grounding Connector RLT-4

Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet
Description
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Connector - RLT-4 - ILSCO Corporation
Cincinnati, OH, USA
Grounding Connector
RLT-4
Grounding Connector RLT-4
HIGH STRENGTH COPPER ALLOY MATERIAL 0.88 INCH 2.19 INCH COPPER CONDUCTOR MATERIAL UL 467, CSA APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 2 TO 2/0 AWG CONDUCTOR SIZE 3/4 INCH GROUNDING ROD SIZE ROHS COMPLIANT DIE INDEX 998/1011 RLT MODEL
  • HIGH STRENGTH COPPER ALLOY MATERIAL
  • 0.88 INCH
  • 2.19 INCH
  • COPPER CONDUCTOR MATERIAL
  • UL 467, CSA APPROVAL
  • DIRECT BURIAL IN EARTH, CONCRETE APPLICATION
  • 2 TO 2/0 AWG CONDUCTOR SIZE
  • 3/4 INCH GROUNDING ROD SIZE
  • ROHS COMPLIANT
  • DIE INDEX 998/1011
  • RLT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number RLT-4
Product Name Grounding Connector
Terminal Type Grounding Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3571-ND - DigiKey
Specs
Terminal Type Horizontal
Material Brass
View Details
Insulated Ferrules - 2205.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details