ILSCO Corporation Bar To Flat Surface Post SPSS-9

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-5/16 INCH BODY HEX SIZE 1-11/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.373 TO 0.715 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-5/16 INCH BODY HEX SIZE 1-11/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.373 TO 0.715 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSS-9 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSS-9
Bar To Flat Surface Post SPSS-9
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/4 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-5/16 INCH BODY HEX SIZE 1-11/16 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.373 TO 0.715 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/4 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1-5/16 INCH BODY HEX SIZE
  • 1-11/16 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.373 TO 0.715 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSS-9
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Insulated Ferrules - 2201.0/16 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104479-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details