ILSCO Corporation Compression Overhead Sleeve UCS-1/0-Z

Description
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 1/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 27/64 INCH ID X 41/64 INCH OD UCS MODEL
Datasheet
Description
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 1/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 27/64 INCH ID X 41/64 INCH OD UCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Overhead Sleeve - UCS-1/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Compression Overhead Sleeve
UCS-1/0-Z
Compression Overhead Sleeve UCS-1/0-Z
SOLID CENTER BARRIER TYPE 3 INCH 600 V VOLTAGE RATING HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL 9 DIE INDEX 1/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C SIZE 27/64 INCH ID X 41/64 INCH OD UCS MODEL
  • SOLID CENTER BARRIER TYPE
  • 3 INCH
  • 600 V VOLTAGE RATING
  • HIGH STRENGTH ALUMINUM ALLOY BODY MATERIAL
  • 9 DIE INDEX
  • 1/0 AWG (ALUMINUM) AL/CU CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • SIZE 27/64 INCH ID X 41/64 INCH OD
  • UCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number UCS-1/0-Z
Product Name Compression Overhead Sleeve
Terminal Type Compression Overhead Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details