TTGC-2 -- GROUNDING CONNECTOR
ILSCO Corporation
Grounding Connector
TTGC-2
Description
EYE BOLT TYPE
BRONZE MATERIAL
1 21/32 INCH
1 9/64 INCH
1 51/64 INCH
TRANSFORMER APPLICATION
8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Description
EYE BOLT TYPE
BRONZE MATERIAL
1 21/32 INCH
1 9/64 INCH
1 51/64 INCH
TRANSFORMER APPLICATION
8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
Datasheet
Suppliers
EYE BOLT TYPE
BRONZE MATERIAL
1 21/32 INCH
1 9/64 INCH
1 51/64 INCH
TRANSFORMER APPLICATION
8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
ILSCO[R] BRAND
STUD SIZE 1/2 INCH-13 TPI
PACKAGING QUANTITY 25
TTGC MODEL
- EYE BOLT TYPE
- BRONZE MATERIAL
- 1 21/32 INCH
- 1 9/64 INCH
- 1 51/64 INCH
- TRANSFORMER APPLICATION
- 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
- ILSCO[R] BRAND
- STUD SIZE 1/2 INCH-13 TPI
- PACKAGING QUANTITY 25
- TTGC MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
TTGC-2 |
|
Product Name
|
Grounding Connector |
|
Terminal Type
|
Grounding Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
View Details