ILSCO Corporation Mechanical Multiple Cable Tap PBTS-4-750

Description
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.32 INCH L X 2.75 INCH W X 3.31 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 535 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet
Description
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.32 INCH L X 2.75 INCH W X 3.31 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 535 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - PBTS-4-750 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Multiple Cable Tap
PBTS-4-750
Mechanical Multiple Cable Tap PBTS-4-750
250 KCMIL MIN. CONDUCTOR SIZE 750 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 600 V VOLTAGE RATING HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL 4 PORT(S) 1 SIDE ENTRY CABLE ENTRY NIMBUS[R] BRAND ROHS COMPLIANT SIZE 6.32 INCH L X 2.75 INCH W X 3.31 INCH H SCREW SIZE 1/2 INCH HEX CURRENT RATING 535 AMPERE TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD) PBTS MODEL
  • 250 KCMIL MIN. CONDUCTOR SIZE
  • 750 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
  • 4 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • NIMBUS[R] BRAND
  • ROHS COMPLIANT
  • SIZE 6.32 INCH L X 2.75 INCH W X 3.31 INCH H
  • SCREW SIZE 1/2 INCH HEX
  • CURRENT RATING 535 AMPERE
  • TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
  • PBTS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number PBTS-4-750
Product Name Mechanical Multiple Cable Tap
Terminal Type Wire Lug; Mechanical Multiple Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Connector Contacts - 1-175194-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details