ILSCO Corporation Mechanical Cable Lug T4A4-600N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/4 INCH L X 5 INCH W X 3/8 INCH THK PAD SIZE 10 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/4 INCH L X 5 INCH W X 3/8 INCH THK PAD SIZE 10 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T4A4-600N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T4A4-600N
Mechanical Cable Lug T4A4-600N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 4 CONDUCTOR(S) 1/2 INCH STUD SIZE 3-1/4 INCH L X 5 INCH W X 3/8 INCH THK PAD SIZE 10 PAD HOLE(S) STRAIGHT PAD TYPE 1/2 INCH HEX SCREW TYPE SIZE 1-1/2 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T4A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5-1/2 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 4 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3-1/4 INCH L X 5 INCH W X 3/8 INCH THK PAD SIZE
  • 10 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 1/2 INCH HEX SCREW TYPE
  • SIZE 1-1/2 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • T4A MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - T4A4-600N - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
T4A4-600N
ILSC Mechanical Lugs T4A4-600N
AL MEC (3)600-2 (4)9/16-1-3/4 T UL

AL MEC (3)600-2 (4)9/16-1-3/4 T UL

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number T4A4-600N T4A4-600N
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details