ILSCO Corporation Mechanical Cable Lug TA-2/0

Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-1/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-1/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - TA-2/0 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
TA-2/0
Mechanical Cable Lug TA-2/0
CHAMFERED WIRE ENTRY, DUAL RATED TYPE ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 453G/467, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE 1 PAD HOLE(S) 3/16 INCH HEX HEAD SCREW TYPE ROHS COMPLIANT OVERALL HEIGHT 1-1/32 INCH VOLTAGE RATING 35 KILOVOLT TEMPERATURE RATING 90 DEG C TA MODEL
  • CHAMFERED WIRE ENTRY, DUAL RATED TYPE
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2/0 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 453G/467, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 27/32 INCH LENGTH X 5/8 INCH WIDTH X 3/16 INCH THICKNESS PAD SIZE
  • 1 PAD HOLE(S)
  • 3/16 INCH HEX HEAD SCREW TYPE
  • ROHS COMPLIANT
  • OVERALL HEIGHT 1-1/32 INCH
  • VOLTAGE RATING 35 KILOVOLT
  • TEMPERATURE RATING 90 DEG C
  • TA MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - TA-2/0 - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
TA-2/0
ILSC Mechanical Lugs TA-2/0
Mechanical Lug, 2/0-14AWG, (1)1/4in.

Mechanical Lug, 2/0-14AWG, (1)1/4in.

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number TA-2/0 TA-2/0
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Crocodile Clips - 1902622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details