ILSCO Corporation Mechanical Cable Lug SLU-175

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-175 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-175
Mechanical Cable Lug SLU-175
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 2-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 15/16 INCH L X 3/4 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 3/16 INCH HEX SOCKET SCREW TYPE SIZE 1-9/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2-3/16 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 15/16 INCH L X 3/4 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 3/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 1-9/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-175
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details