ILSCO Corporation Mechanical Cable Lug SLUH-225

Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 1-17/64 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLUH MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 1-17/64 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLUH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLUH-225 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLUH-225
Mechanical Cable Lug SLUH-225
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 2-7/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE 1-5/32 INCH L X 1 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 1/4 INCH HEX SCREW TYPE SIZE 1-17/64 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 25 SLUH MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 5/16 INCH STUD SIZE
  • 1-5/32 INCH L X 1 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 1/4 INCH HEX SCREW TYPE
  • SIZE 1-17/64 INCH H
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 25
  • SLUH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLUH-225
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 102107-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Ring Terminals - 1788674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details