ILSCO Corporation Bar To Flat Surface Post SPSL-10

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.464 TO 0.84 INCH SPS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.464 TO 0.84 INCH SPS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPSL-10 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPSL-10
Bar To Flat Surface Post SPSL-10
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1-1/2 INCH STUD LENGTH UL 8M24, UL 486A/B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 1 CONDUCTOR(S) 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-7/8 INCH NUT HEX SIZE ROHS COMPATIBLE CONDUCTOR DIAMETER 0.464 TO 0.84 INCH SPS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1-1/2 INCH STUD LENGTH
  • UL 8M24, UL 486A/B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 3/0 AWG TO 500 KCMIL STRANDED CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-1/2 INCH BODY HEX SIZE
  • 1-7/8 INCH NUT HEX SIZE
  • ROHS COMPATIBLE
  • CONDUCTOR DIAMETER 0.464 TO 0.84 INCH
  • SPS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPSL-10
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Quick Disconnects - 1-1627057-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ring Terminals - 1788685 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details