6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
4 PORT(S)
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.531 INCH L X 2.58 INCH W X 2.43 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 350 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTX MODEL
ILSCO Corporation
Done
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
4 PORT(S)
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.531 INCH L X 2.58 INCH W X 2.43 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 350 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTX MODEL
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
4 PORT(S)
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 4.531 INCH L X 2.58 INCH W X 2.43 INCH H
SCREW SIZE 5/16 INCH HEX
CURRENT RATING 350 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTX MODEL
6 AWG MIN. CONDUCTOR SIZE
350 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL