ILSCO Corporation Mechanical Single Cable Tap SK-2-B2

Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460-C, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG SK MODEL
Datasheet
Description
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460-C, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-2-B2 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-2-B2
Mechanical Single Cable Tap SK-2-B2
ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID MIN. RUN CONDUCTOR SIZE 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE 8 AWG SOLID MIN. TAP CONDUCTOR SIZE 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460-C, CSA APPROVAL 2000 V VOLTAGE RATING ILSCO[R] BRAND SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 2 PER BAG SK MODEL
  • ELECTRO TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID MIN. RUN CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID MIN. TAP CONDUCTOR SIZE
  • 2 AWG STRANDED MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460-C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • ILSCO[R] BRAND
  • SIZE 0.812 INCH W X 1.547 INCH H
  • TORQUE RATING 275 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 2 PER BAG
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-2-B2
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details