ILSCO Corporation Mechanical Cable Lug XT-10-B4

Description
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet
Description
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - XT-10-B4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
XT-10-B4
Mechanical Cable Lug XT-10-B4
ELECTROLYTIC COPPER MATERIAL 7/8 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453-G, UL 486A, UL 486B, CSA APPROVAL 1 CONDUCTOR(S) #6 STUD SIZE 17/32 INCH L X 5/16 INCH W X 0.072 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE ILSCO[R] BRAND PACKAGING QUANTITY 4 PER BAG VOLTAGE RATING 2000 V XT MODEL
  • ELECTROLYTIC COPPER MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453-G, UL 486A, UL 486B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • #6 STUD SIZE
  • 17/32 INCH L X 5/16 INCH W X 0.072 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4 PER BAG
  • VOLTAGE RATING 2000 V
  • XT MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number XT-10-B4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-3528-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
3 suppliers