ILSCO Corporation Mechanical Cable Splice SPA-350

Description
2-5/32 INCH LENGTH X 1 INCH WIDTH X 1-1/4 INCH HEIGHT SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 11/16 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet
Description
2-5/32 INCH LENGTH X 1 INCH WIDTH X 1-1/4 INCH HEIGHT SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 11/16 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Splice - SPA-350 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Splice
SPA-350
Mechanical Cable Splice SPA-350
2-5/32 INCH LENGTH X 1 INCH WIDTH X 1-1/4 INCH HEIGHT SIZE 10 AWG MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VOLT VOLTAGE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL NON-INSULATED INSULATION TYPE 11/16 INCH DIAMETER SCREW SIZE 2 SCREW(S) 5/16 INCH HEX SIZE ROHS COMPLIANT TEMPERATURE RATING 90 DEG C SPA MODEL
  • 2-5/32 INCH LENGTH X 1 INCH WIDTH X 1-1/4 INCH HEIGHT SIZE
  • 10 AWG MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • NON-INSULATED INSULATION TYPE
  • 11/16 INCH DIAMETER SCREW SIZE
  • 2 SCREW(S)
  • 5/16 INCH HEX SIZE
  • ROHS COMPLIANT
  • TEMPERATURE RATING 90 DEG C
  • SPA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPA-350
Product Name Mechanical Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details