ILSCO Corporation Mechanical Cable Lug T3A2-250N

Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet
Description
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - T3A2-250N - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
T3A2-250N
Mechanical Cable Lug T3A2-250N
CHAMFERED WIRE ENTRY TYPE ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 3 CONDUCTOR(S) 1/2 INCH STUD SIZE 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 1-3/16 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 1 T3A MODEL
  • CHAMFERED WIRE ENTRY TYPE
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4 INCH OVERALL LENGTH
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 3 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 3 INCH L X 2-13/16 INCH W X 5/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 1-3/16 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 1
  • T3A MODEL
Supplier's Site Datasheet
ILSC Mechanical Lugs - T3A2-250N - Galco Industrial Electronics
Madison Heights, MI, United States
ILSC Mechanical Lugs
T3A2-250N
ILSC Mechanical Lugs T3A2-250N
AL MEC (3)250-6 9/16-1-3/4 T U L CSA

AL MEC (3)250-6 9/16-1-3/4 T U L CSA

Supplier's Site

Technical Specifications

  ILSCO Corporation Galco Industrial Electronics
Product Category Wire Terminals Wire Terminals
Product Number T3A2-250N T3A2-250N
Product Name Mechanical Cable Lug ILSC Mechanical Lugs
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details