ILSCO Corporation Underground Splice Kit SSKC-1/0-Z

Description
DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT SSKC MODEL
Datasheet
Description
DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT SSKC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Splice Kit - SSKC-1/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Underground Splice Kit
SSKC-1/0-Z
Underground Splice Kit SSKC-1/0-Z
DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL COMPRESSION SLEEVE CONTENTS 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 3 STANDARD PACKAGE YES CONNECTOR INCLUDED CONSTRUCTIONAL FEATURE WATERTIGHT SSKC MODEL
  • DIRECT BURIAL TYPE
  • 1/0 AWG MAX. WIRE COMBINATION SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • COMPRESSION SLEEVE CONTENTS
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 STANDARD PACKAGE
  • YES CONNECTOR INCLUDED
  • CONSTRUCTIONAL FEATURE WATERTIGHT
  • SSKC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SSKC-1/0-Z
Product Name Underground Splice Kit
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Connector Contacts - 102104-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details