ILSCO Corporation Mechanical Cable Lug SLU-400

Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLU MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLU-400 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLU-400
Mechanical Cable Lug SLU-400
V BOTTOM COLLAR TYPE ELECTROLYTIC COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SOCKET SCREW TYPE SIZE 2-3/4 INCH H TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLU MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SOCKET SCREW TYPE
  • SIZE 2-3/4 INCH H
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • SLU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLU-400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
Ring Terminals - 1788687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details