ILSCO Corporation Mechanical Cable Lug SX-4

Description
HIGH STRENGTH COPPER MATERIAL 1/2 INCH OVERALL LENGTH 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 13/32 INCH W X 25/32 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet
Description
HIGH STRENGTH COPPER MATERIAL 1/2 INCH OVERALL LENGTH 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 13/32 INCH W X 25/32 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SX-4 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SX-4
Mechanical Cable Lug SX-4
HIGH STRENGTH COPPER MATERIAL 1/2 INCH OVERALL LENGTH 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL RUS APPROVAL 1 CONDUCTOR(S) SIZE 13/32 INCH W X 25/32 INCH H VOLTAGE RATING 2000 V PACKAGING QUANTITY 100 SX MODEL
  • HIGH STRENGTH COPPER MATERIAL
  • 1/2 INCH OVERALL LENGTH
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • SIZE 13/32 INCH W X 25/32 INCH H
  • VOLTAGE RATING 2000 V
  • PACKAGING QUANTITY 100
  • SX MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SX-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Splices - 1-1659300-0 - TE Connectivity
TE Connectivity
Specs
Material Unplated
Features RoHS
North American 13 to 17 AWG
View Details