ILSCO Corporation Mechanical Single Cable Tap SK-3

Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (ALUMINUM/COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet
Description
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (ALUMINUM/COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Single Cable Tap - SK-3 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Single Cable Tap
SK-3
Mechanical Single Cable Tap SK-3
ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL 8 AWG SOLID (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. RUN CONDUCTOR SIZE 8 AWG SOLID (ALUMINUM/COPPER) MIN. TAP CONDUCTOR SIZE 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE SPLIT BOLT WITH SPACER BAR INSTALLATION COPPER CONDUCTOR MATERIAL UL 460C, CSA APPROVAL 2000 V VOLTAGE RATING SIZE 0.812 INCH W X 1.547 INCH H TORQUE RATING 275 LB-INCH TEMPERATURE RATING 90 DEG C SK MODEL
  • ELECTRO-TIN PLATED HIGH STRENGTH COPPER ALLOY MATERIAL
  • 8 AWG SOLID (ALUMINUM/COPPER) MIN. RUN CONDUCTOR SIZE
  • 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. RUN CONDUCTOR SIZE
  • 8 AWG SOLID (ALUMINUM/COPPER) MIN. TAP CONDUCTOR SIZE
  • 2 AWG SOLID (COPPER), 4 AWG STRANDED (ALUMINUM) MAX. TAP CONDUCTOR SIZE
  • SPLIT BOLT WITH SPACER BAR INSTALLATION
  • COPPER CONDUCTOR MATERIAL
  • UL 460C, CSA APPROVAL
  • 2000 V VOLTAGE RATING
  • SIZE 0.812 INCH W X 1.547 INCH H
  • TORQUE RATING 275 LB-INCH
  • TEMPERATURE RATING 90 DEG C
  • SK MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SK-3
Product Name Mechanical Single Cable Tap
Terminal Type Wire Lug; Mechanical Single Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminal Posts - 2042652 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Insulated Ferrules - 2622.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers