250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
9 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 14.26 INCH L X 3.405 INCH W X 3.206 INCH H
SCREW SIZE 1/2 INCH HEX
CURRENT RATING 535 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTD MODEL
ILSCO Corporation
Done
Datasheet
Description
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
9 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 14.26 INCH L X 3.405 INCH W X 3.206 INCH H
SCREW SIZE 1/2 INCH HEX
CURRENT RATING 535 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTD MODEL
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL
9 PORT(S)
2 SIDE ENTRY CABLE ENTRY
NIMBUS[R] BRAND
ROHS COMPLIANT
SIZE 14.26 INCH L X 3.405 INCH W X 3.206 INCH H
SCREW SIZE 1/2 INCH HEX
CURRENT RATING 535 AMPERE
TEMPERATURE RATING 90 DEG C, -45 DEG C (COLD)
PBTD MODEL
250 KCMIL MIN. CONDUCTOR SIZE
750 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL 453G, UL 486A/B, CSA APPROVAL
600 V VOLTAGE RATING
HIGH DIELECTRIC STRENGTH PLASTISOL INSULATED BODY MATERIAL