ILSCO Corporation Bar To Flat Surface Post SPDS-9

Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SPDS-9 - ILSCO Corporation
Cincinnati, OH, USA
Bar To Flat Surface Post
SPDS-9
Bar To Flat Surface Post SPDS-9
BRONZE MATERIAL CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON 1 INCH STUD LENGTH UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL 10 STANDARD PACKAGE 2 CONDUCTOR(S) 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1 5/16 INCH BODY HEX SIZE 1 11/16 INCH NUT HEX SIZE ILSCO[R] BRAND CONDUCTOR DIAMETER 0.715 TO 0.373 INCH SPDS MODEL
  • BRONZE MATERIAL
  • CABLE TO STEEL STRUCTURE/BUS BAR/FENCE POST USED ON
  • 1 INCH STUD LENGTH
  • UL 8M24, UL 486A, UL 486B, UL 467, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 2 CONDUCTOR(S)
  • 1/0 AWG TO 350 KCMIL STRANDED CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1 5/16 INCH BODY HEX SIZE
  • 1 11/16 INCH NUT HEX SIZE
  • ILSCO[R] BRAND
  • CONDUCTOR DIAMETER 0.715 TO 0.373 INCH
  • SPDS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SPDS-9
Product Name Bar To Flat Surface Post
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Heavy Duty low Profile Screw Terminal Only - 1293 - Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details