ILSCO Corporation Mechanical Cable Lug SLUH-400

Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-15/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLUH MODEL
Datasheet
Description
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-15/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLUH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - SLUH-400 - ILSCO Corporation
Cincinnati, OH, USA
Mechanical Cable Lug
SLUH-400
Mechanical Cable Lug SLUH-400
V BOTTOM COLLAR TYPE ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL 3-13/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 453G, UL 486A/B, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE 5/16 INCH HEX SCREW TYPE SIZE 2-15/32 INCH H VOLTAGE RATING 2000 V TEMPERATURE RATING 90 DEG C PACKAGING QUANTITY 3 SLUH MODEL
  • V BOTTOM COLLAR TYPE
  • ELECTRO-TIN PLATED ELECTROLYTIC COPPER MATERIAL
  • 3-13/16 INCH OVERALL LENGTH
  • 1/0 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 453G, UL 486A/B, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1-15/16 INCH L X 1-1/2 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • 5/16 INCH HEX SCREW TYPE
  • SIZE 2-15/32 INCH H
  • VOLTAGE RATING 2000 V
  • TEMPERATURE RATING 90 DEG C
  • PACKAGING QUANTITY 3
  • SLUH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Wire Terminals
Product Number SLUH-400
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2225.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
2 suppliers
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details